MaxLinear, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1010ISO8 CLC1010ISO8

Description
Manufacturer: Exar Corporation Win Source Part Number: 722980-CLC1010ISO8 Manufacturer Homepage: www.exar.com Reference case: SOP8 Reference Date Code: 1406+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 722980-CLC1010ISO8 Manufacturer Homepage: www.exar.com Reference case: SOP8 Reference Date Code: 1406+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CLC1010ISO8 is a low-cost, low-power voltage feedback operational amplifier designed for a supply voltage range of 2.5V to 5.5V. It operates with a supply current of only 70OºA and features a small signal bandwidth of 7.3MHz, making it suitable for battery-powered applications. The amplifier supports a wide input voltage range, extending 300mV below the negative rail and 1.2V below the positive rail, with an output voltage range of 0.04V to 4.96V when powered by a 5V supply. It has a slew rate of 9V/Oºs and an input voltage noise of 29nV/,àöHz. The CLC1010ISO8 is packaged in an 8-lead SOIC format and is compliant with RoHS standards. It is ideal for applications such as mobile communications, ADC buffering, active filters, and portable medical instrumentation.

Datasheet Summary
Powered by GS/AI

The CLC1010ISO8 is a low-cost, low-power voltage feedback operational amplifier designed for a supply voltage range of 2.5V to 5.5V. It operates with a supply current of only 70OºA and features a small signal bandwidth of 7.3MHz, making it suitable for battery-powered applications. The amplifier supports a wide input voltage range, extending 300mV below the negative rail and 1.2V below the positive rail, with an output voltage range of 0.04V to 4.96V when powered by a 5V supply. It has a slew rate of 9V/Oºs and an input voltage noise of 29nV/,àöHz. The CLC1010ISO8 is packaged in an 8-lead SOIC format and is compliant with RoHS standards. It is ideal for applications such as mobile communications, ADC buffering, active filters, and portable medical instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1010ISO8 - 722980-CLC1010ISO8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1010ISO8
722980-CLC1010ISO8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1010ISO8 722980-CLC1010ISO8
Manufacturer: Exar Corporation Win Source Part Number: 722980-CLC1010ISO8 Manufacturer Homepage: www.exar.com Reference case: SOP8 Reference Date Code: 1406+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 722980-CLC1010ISO8
Manufacturer Homepage: www.exar.com
Reference case: SOP8
Reference Date Code: 1406+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
SOIC Operational Amplifier IC - 687-CLC1010ISO8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-CLC1010ISO8
SOIC Operational Amplifier IC 687-CLC1010ISO8
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC Product overview: CLC1010ISO8 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1010ISO8 can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC Product overview: CLC1010ISO8 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1010ISO8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1010ISO8 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1010ISO8
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1010ISO8
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC1010ISO8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1010ISO8
Instrumentation, OP Amps, Buffer Amps CLC1010ISO8
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 722980-CLC1010ISO8 687-CLC1010ISO8 CLC1010ISO8 CLC1010ISO8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1010ISO8 SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 9 V/µs 9 V/µs
Bandwidth 4 MHz 3.4 MHz 3.4 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 0.0700 milliamps 0.0700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers
Audio Amplifier ICs - 1658390 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Operating Range Speaker
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD544SH - Lingto Electronic Limited
Specs
Source Current (IS) 1.8 milliamps
Bandwidth 0.0500 MHz
View Details