Manufacturer: Exar Corporation
Win Source Part Number: 1029386-CLC1002IST6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 290MHz
Amplifier Type: Voltage Feedback
Slew Rate: 170 V/μs
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 13mA
Channel Output Current: 130mA
Gain Bandwidth Product (GBP): 965MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC OPAMP VFB 1 CIRCUIT SOT23-6 Product overview: CLC1002IST6X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1002IST6X can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1029386-CLC1002IST6X | 687-CLC1002IST6X | CLC1002IST6X-ND | CLC1002IST6X | CLC1002IST6X | CLC1002IST6X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1002IST6X | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4 to 12 volts | |||||
| Source Current (IS) | 13 milliamps | 13 milliamps | 13 milliamps | 13 milliamps | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||
| GBW | 965 MHz | 965 MHz | ||||
| Slew Rate | 170 V/µs | 170 V/µs | 170 V/µs | 170 V/µs | 1.70E-4 V/µs |