The CDK8307CILP64 is an octal analog-to-digital converter (ADC) from Quarktwin Technology Ltd., featuring a maximum sampling rate of 50 MSPS. It operates with a low power dissipation of 41 mW per channel at 50 MSPS and includes internal reference circuitry, eliminating the need for external components. The device supports 12- and 14-bit output formats via a serial LVDS interface and offers coarse and fine gain control. It has a startup time of 0.5 Oºs from sleep mode and 15 Oºs from power down, making it suitable for duty-cycled applications. The ADC is designed for various applications, including medical imaging, wireless infrastructure, and instrumentation. It is available in a QFN-64 package and operates within a temperature range of -40°C to +85°C.
Bit Analog to Digital Converter Input 64-QFN (9x9)
IC ADC 12/13BIT 50MSPS OCT 64QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | CDK8307CILP64 | CDK8307CILP64 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 64-VFQFN Exposed Pad |