The CDK2308DITQ64X is a dual-channel, 10-bit Analog-to-Digital Converter (ADC) capable of sampling rates of 20, 40, 65, or 80 MSPS. It features ultra-low power dissipation, with consumption ranging from 24 mW at 20 MSPS to 78 mW at 80 MSPS. The device offers a signal-to-noise ratio (SNR) of 61.6 dB at 80 MSPS and 8 MHz input frequency, ensuring high-quality signal conversion. This ADC incorporates internal reference circuitry and employs a CMOS control interface with parallel CMOS output. It supports a core supply voltage of 1.8V and an I/O supply voltage range of 1.7V to 3.6V. The device is designed with multiple power-saving modes, allowing each channel to be powered down independently, optimizing energy consumption during idle periods. The CDK2308DITQ64X is packaged in a 64-pin QFN format and is pin-compatible with the CDK2307, making it suitable for applications in medical imaging, portable test equipment, and digital oscilloscopes. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in various environments.
IC ADC 10BIT 64TQFP
Bit Analog to Digital Converter Input 64-PQFP (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | CDK2308DITQ64X | CDK2308DITQ64X |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | QFP; 64-FQFP |