IC ADC 10BIT 80MSPS DUAL 64QFN Product overview: CDK2308DILP64 from MaxLinear is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CDK2308DILP64 can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802586-CDK2308DILP64
Packaging: Tray
Mounting Style: Surface Mount
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-QFN (9x9)
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 2A (4 Weeks)
Bit Analog to Digital Converter Input 64-QFN (9x9)
IC ADC 10BIT 80MSPS DUAL 64QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-CDK2308DILP64 | 802586-CDK2308DILP64 | CDK2308DILP64 | CDK2308DILP64 |
| Product Name | Dual 10BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CDK2308DILP64 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | Tray | 64-VFQFN Exposed Pad |