MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CDK2307AILP64 CDK2307AILP64

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 811049-CDK2307AILP64 Packaging: Tray Mounting Style: Surface Mount Part Status: Obsolete (End Of Life) Supplier Device Package: 64-QFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 811049-CDK2307AILP64 Packaging: Tray Mounting Style: Surface Mount Part Status: Obsolete (End Of Life) Supplier Device Package: 64-QFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CDK2307AILP64
811049-CDK2307AILP64
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CDK2307AILP64 811049-CDK2307AILP64
Manufacturer: MaxLinear, Inc. Win Source Part Number: 811049-CDK2307AILP64 Packaging: Tray Mounting Style: Surface Mount Part Status: Obsolete (End Of Life) Supplier Device Package: 64-QFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 2A (4 Weeks)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 811049-CDK2307AILP64
Packaging: Tray
Mounting Style: Surface Mount
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-QFN (9x9)
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 2A (4 Weeks)

Buy Now
Dual 13BIT Analog-to-Digital Converter IC - 700-CDK2307AILP64 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 13BIT Analog-to-Digital Converter IC
700-CDK2307AILP64
Dual 13BIT Analog-to-Digital Converter IC 700-CDK2307AILP64
IC ADC 12/13BIT 20MSPS DUAL 64QF Product overview: CDK2307AILP64 from MaxLinear is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 13BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 13BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CDK2307AILP64 can be used for catalog matching and distributor lookup.

IC ADC 12/13BIT 20MSPS DUAL 64QF Product overview: CDK2307AILP64 from MaxLinear is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 13BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 13BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CDK2307AILP64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - CDK2307AILP64 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
CDK2307AILP64
Data Acquisition - Analog to Digital Converters (ADC) CDK2307AILP64
IC ADC 12/13BIT 20MSPS DUAL 64QF

IC ADC 12/13BIT 20MSPS DUAL 64QF

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - CDK2307AILP64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CDK2307AILP64
Analog to Digital Converters (ADC) CDK2307AILP64
Bit Analog to Digital Converter Input 64-QFN (9x9)

Bit Analog to Digital Converter Input 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 811049-CDK2307AILP64 700-CDK2307AILP64 CDK2307AILP64 CDK2307AILP64
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CDK2307AILP64 Dual 13BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Packing Method Tray Tray Tray
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC0838CCVX - Quarktwin Technology Ltd.
Specs
Package Type 20-LCC (J-Lead)
Packing Method Tape Reel; Tape & Reel (TR)
Resolution 8 bits
View Details
2 suppliers