MaxLinear, Inc. Controllers 88LX2730A0-NYC2C000

Description
G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)
Request a Quote Datasheet
Description
G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 1016-88LX2730A0-NYC2C000-ND - DigiKey
Thief River Falls, MN, United States
G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)

G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)

Buy Now Datasheet
Interface - Interface - Controllers - 88LX2730A0-NYC2C000 - 805573-88LX2730A0-NYC2C000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 88LX2730A0-NYC2C000
805573-88LX2730A0-NYC2C000
Interface - Interface - Controllers - 88LX2730A0-NYC2C000 805573-88LX2730A0-NYC2C000
Manufacturer: MaxLinear, Inc. Win Source Part Number: 805573-88LX2730A0-NY C2C000 Packaging: Tray Protocol: G.hn Function: Controller Interface: RGMII, SGMII Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-QFN Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 805573-88LX2730A0-NYC2C000
Packaging: Tray
Protocol: G.hn
Function: Controller
Interface: RGMII, SGMII
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-QFN
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)

Buy Now
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site Datasheet
Controllers - 88LX2730A0-NYC2C000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)

G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)

Buy Now Datasheet
Interface - Controllers - 88LX2730A0-NYC2C000 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
88LX2730A0-NYC2C000
Interface - Controllers 88LX2730A0-NYC2C000
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 88LX2730A0-NYC2C000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
88LX2730A0-NYC2C000
Integrated Circuits (ICs) - Interface - Controllers 88LX2730A0-NYC2C000
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-88LX2730A0-NYC2C000-ND 805573-88LX2730A0-NYC2C000 88LX2730A0-NYC2C000 88LX2730A0-NYC2C000 88LX2730A0-NYC2C000 88LX2730A0-NYC2C000
Product Name Controllers Interface - Interface - Controllers - 88LX2730A0-NYC2C000 Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 28-QFN 28-QFN 28-QFN 28-QFN
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - 1059422 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 3.4
Package Type LGA; LGA
View Details
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface - Specialized - AD9883AKST-110 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details