MaxLinear, Inc. Interface - Interface - Controllers - 88LX2720A0-NYC2C000 88LX2720A0-NYC2C000

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 812147-88LX2720A0-NY C2C000 Packaging: Tray Protocol: G.hn Function: Controller Interface: RGMII, SGMII Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-QFN Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 812147-88LX2720A0-NY C2C000 Packaging: Tray Protocol: G.hn Function: Controller Interface: RGMII, SGMII Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-QFN Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 88LX2720A0-NYC2C000 - 812147-88LX2720A0-NYC2C000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 88LX2720A0-NYC2C000
812147-88LX2720A0-NYC2C000
Interface - Interface - Controllers - 88LX2720A0-NYC2C000 812147-88LX2720A0-NYC2C000
Manufacturer: MaxLinear, Inc. Win Source Part Number: 812147-88LX2720A0-NY C2C000 Packaging: Tray Protocol: G.hn Function: Controller Interface: RGMII, SGMII Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-QFN Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 812147-88LX2720A0-NYC2C000
Packaging: Tray
Protocol: G.hn
Function: Controller
Interface: RGMII, SGMII
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-QFN
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)

Buy Now
Controllers - 1016-2207-ND - DigiKey
Thief River Falls, MN, United States
Controllers
1016-2207-ND
Controllers 1016-2207-ND
G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)

G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)

Buy Now Datasheet
Interface - Controllers - 88LX2720A0-NYC2C000 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
88LX2720A0-NYC2C000
Interface - Controllers 88LX2720A0-NYC2C000
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site Datasheet
Controllers - 88LX2720A0-NYC2C000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)

G.hn Controller RGMII, SGMII Interface 28-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 88LX2720A0-NYC2C000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
88LX2720A0-NYC2C000
Integrated Circuits (ICs) - Interface - Controllers 88LX2720A0-NYC2C000
IC G.HN CONTROLLER RGMII/SGMII

IC G.HN CONTROLLER RGMII/SGMII

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 812147-88LX2720A0-NYC2C000 1016-2207-ND 88LX2720A0-NYC2C000 88LX2720A0-NYC2C000 88LX2720A0-NYC2C000
Product Name Interface - Interface - Controllers - 88LX2720A0-NYC2C000 Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 28-QFN 28-QFN 28-QFN
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details