Maximum Weather Instruments Wind Instrument - Maestro, Chrome case, Black dial

Description
Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.
Description
Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Wind Instrument - Maestro, Chrome case, Black dial -  - Maximum Weather Instruments
New Bedford, MA, USA
Wind Instrument - Maestro, Chrome case, Black dial
Wind Instrument - Maestro, Chrome case, Black dial
Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.

Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.

Supplier's Site

Technical Specifications

  Maximum Weather Instruments
Product Category Weather Instruments
Product Name Wind Instrument - Maestro, Chrome case, Black dial
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
UVA Class II Pyranometer - PMA2144 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 310 to 2800 nm (3100 to 28000 Å)
View Details