Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.
| Maximum Weather Instruments | |
|---|---|
| Product Category | Weather Instruments |
| Product Name | Wind Instrument - Maestro, Brass case, Silver dial |