The MAX97000 audio subsystem combines a mono speaker amplifier with a stereo headphone amplifier and an analog DPST switch. The headphone and speaker amplifiers have independent volume control and on/off control. The four inputs are configurable as two differential inputs or four single-ended inputs.
The entire subsystem is designed for maximum efficiency. The high-efficiency 725mW Class D speaker amplifier operates directly from the battery and consumes no more than 1µA in shutdown mode. The Class H headphone amplifier utilizes a dual-mode charge pump to maximize efficiency while outputting a ground-referenced signal that does not require output coupling capacitors.
The speaker amplifier incorporates a distortion limiter to automatically reduce the volume level when excessive clipping occurs. This allows high gain for low-levels signals without compromising the quality of large signals.
All control is performed using the 2-wire, I²C interface. The MAX97000 operate in the extended -40°C to +85°C temperature range, and is available in the 2mm x 2mm, 25-bump WLP package (0.4mm pitch).
Maxim Integrated | |
---|---|
Product Category | Audio Amplifier Chips |
Product Number | MAX97000 |
Product Name | Audio Subsystem with Mono Class D Speaker and Class H Headphone Amplifier |
RoHS Compliant | RoHS |