2.5W Audio Power Amplifier 14-PDIP 0 to 70
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 090727-LM380N
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 10 V to 22 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
2.5W 1Ch Audio Amplifier, PDIP, 22V Max Supply Product overview: LM380N from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W, 22V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W, 22V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM380N can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 2.5W 14DIP
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP
AUDIO AMPLIFIER, 2.5W, 1 CHANNEL
AUDIO AMPLIFIER, 2.5W, 1 CHANNEL
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM380N | LM380N-ND | 090727-LM380N | 742-LM380N | LM380N | LM380N | LM380N | LM380N |
| Product Name | LM380 2.5W Audio Power Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM380N | 2.5W 22V Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 20 to 84 volts | 10 to 22 volts | 10 to 22 volts | 18 volts | 10 to 22 volts | 22 to 10 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | PDIP | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | ||
| Features | Thermal Shutdown Protection | |||||||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts |