Analog Comparators Ultra Low-Power, Single/Dual-Supply Comparators
Manufacturer: Maxim Integrated
Win Source Part Number: 022284-MAX924CSE+
Packaging: Tube/Rail
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, TTL
Number of Elements: 4
Current - Quiescent (Max): 11μA
Voltage - Input Offset (Max): 10mV @ 5V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 12μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
COMPARATOR, QUAD, 12US, NSOIC; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:12µs; Supply Voltage Range:2.5V to 11V, ± 1.25V to ± 5.5V; Comparator Case Style:NSOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators |
Product Number | MAX924CSE+ | 022284-MAX924CSE+ | 73Y6406 |
Product Name | Analog Comparators | Linear - Linear - Comparators - MAX924CSE+ | Comparator, Quad, 12Us, Nsoic; Comparator Type Maxim Integrated/analog Devices |
Supply Voltage (VS) | 2.5 to 11 volts | 1.25 to 11 volts | |
VOS | 10 millivolts | ||
CMRR | 80 dB | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | ||
Logic Output | TTL; CMOS; CMOS, TTL |