TLR344FVJ is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stage provides low input bias current. It can be used for sensor applications.
TLR344FVJ is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stageprovides low input bias current. It can be used for sensor applications.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers |
Product Number | TLR344FVJ | TLR344FVJ |
Product Name | TLR™ Series, Low Voltage Operation Ground Sense Operational Amplifier | Low Voltage Operation Ground Sense Operational Amplifier |
Standards | RoHS | RoHS |
Closed-Loop Gain (AVCL) | 110 V/V | 110 V/V |
Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts |
Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps |
VOS | 4 millivolts | 4 millivolts |