Maxim Integrated Low-Power, Single/Dual-Voltage Window Detectors MAX6759

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power, Single/Dual-Voltage Window Detectors - MAX6759 - Maxim Integrated
San Jose, CA, USA
Low-Power, Single/Dual-Voltage Window Detectors
MAX6759
Low-Power, Single/Dual-Voltage Window Detectors MAX6759
The MAX6754–MAX6764 low-power window detectors monitor undervoltage/overvol tage conditions on system power supplies. These devices assert when the monitored voltage is under the undervoltage and/or over the overvoltage thresholds. The MAX6754–MAX6759/MAX6 763/MAX6764 monitor a single voltage. The MAX6760/MAX6761/MAX6 762 monitor dual-voltage systems. The MAX6754/MAX6755/MAX6 756 provide a single undervoltage/overvol tage output and the MAX6757–MAX6764 provide independent undervoltage and overvoltage outputs. The outputs are available in push-pull or open-drain configurations. The MAX6754–MAX6762 offer factory-fixed voltage thresholds for monitoring system voltages from 0.9V to 5V with a selectable ±5%, ±10%, or ±15% window voltage. The MAX6763/MAX6764 allow for externally adjustable thresholds. The MAX6754–MAX6762 are available in two delay timing options (20µs, typ or 100ms, min). The MAX6760/MAX6761/MAX6 762 also include a latched overvoltage output function and the MAX6754–MAX6762 include a manual reset input. The family of products is available in small SOT23 and TDFN packages and is specified over the extended temperature range of -40°C to +125°C.

The MAX6754–MAX6764 low-power window detectors monitor undervoltage/overvoltage conditions on system power supplies. These devices assert when the monitored voltage is under the undervoltage and/or over the overvoltage thresholds.
The MAX6754–MAX6759/MAX6763/MAX6764 monitor a single voltage. The MAX6760/MAX6761/MAX6762 monitor dual-voltage systems. The MAX6754/MAX6755/MAX6756 provide a single undervoltage/overvoltage output and the MAX6757–MAX6764 provide independent undervoltage and overvoltage outputs. The outputs are available in push-pull or open-drain configurations.
The MAX6754–MAX6762 offer factory-fixed voltage thresholds for monitoring system voltages from 0.9V to 5V with a selectable ±5%, ±10%, or ±15% window voltage. The MAX6763/MAX6764 allow for externally adjustable thresholds. The MAX6754–MAX6762 are available in two delay timing options (20µs, typ or 100ms, min). The MAX6760/MAX6761/MAX6762 also include a latched overvoltage output function and the MAX6754–MAX6762 include a manual reset input.
The family of products is available in small SOT23 and TDFN packages and is specified over the extended temperature range of -40°C to +125°C.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MAX6759
Product Name Low-Power, Single/Dual-Voltage Window Detectors
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products