Maxim Integrated Precision, Micropower, Low-Dropout, High-Output-Current, SO-8 Voltage References MAX6166

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision, Micropower, Low-Dropout, High-Output-Current, SO-8 Voltage References - MAX6166 - Maxim Integrated
San Jose, CA, USA
Precision, Micropower, Low-Dropout, High-Output-Current, SO-8 Voltage References
MAX6166
Precision, Micropower, Low-Dropout, High-Output-Current, SO-8 Voltage References MAX6166
The MAX6161–MAX6168 are precision, low-dropout, micropower voltage references. These three-terminal devices operate with an input voltage range from (VOUT + 200mV) to 12.6V and are available with output voltage options of 1.25V, 1.8V, 2.048V, 2.5V, 3V, 4.096V, 4.5V, and 5V. They feature a proprietary curvature-correction circuit and laser-trimmed thin-film resistors that result in a very low temperature coefficient of 5ppm/°C (max) and an initial accuracy of ±2mV (max). Specifications apply to the extended temperature range (-40°C to +85°C). The MAX6161–MAX6168 typically draw only 100µA of supply current and can source 5mA (4mA for MAX6161) or sink 2mA of load current. Unlike conventional shunt-mode (two-terminal) references that waste supply current and require an external resistor, these devices offer a supply current that is virtually independent of the supply voltage (8µA/V variation) and do not require an external resistor. Additionally, the internally compensated devices do not require an external compensation capacitor. Eliminating the external compensation capacitor saves valuable board area in space-critical applications. Low dropout voltage and supply independent, ultra-low supply current make these devices ideal for battery-operated, high-performance, low-voltage systems. The MAX6161–MAX6168 are available in 8-pin SO packages.

The MAX6161–MAX6168 are precision, low-dropout, micropower voltage references. These three-terminal devices operate with an input voltage range from (VOUT + 200mV) to 12.6V and are available with output voltage options of 1.25V, 1.8V, 2.048V, 2.5V, 3V, 4.096V, 4.5V, and 5V. They feature a proprietary curvature-correction circuit and laser-trimmed thin-film resistors that result in a very low temperature coefficient of 5ppm/°C (max) and an initial accuracy of ±2mV (max). Specifications apply to the extended temperature range (-40°C to +85°C).
The MAX6161–MAX6168 typically draw only 100µA of supply current and can source 5mA (4mA for MAX6161) or sink 2mA of load current. Unlike conventional shunt-mode (two-terminal) references that waste supply current and require an external resistor, these devices offer a supply current that is virtually independent of the supply voltage (8µA/V variation) and do not require an external resistor. Additionally, the internally compensated devices do not require an external compensation capacitor. Eliminating the external compensation capacitor saves valuable board area in space-critical applications. Low dropout voltage and supply independent, ultra-low supply current make these devices ideal for battery-operated, high-performance, low-voltage systems.
The MAX6161–MAX6168 are available in 8-pin SO packages.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category Voltage Reference Chips
Product Number MAX6166
Product Name Precision, Micropower, Low-Dropout, High-Output-Current, SO-8 Voltage References
Unlock Full Specs
to access all available technical data

Similar Products

 - AD584IR - Rochester Electronics
Specs
Package Type Other; SOIC8
Life Cycle Stage Rochester-Active
View Details
4 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - LM185H-1.2-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
Voltage References -  - APITech
Specs
VREF Type Fixed
Package Type Other; 28 pin JEDEC compatible leadless chip carrier
View Details
Precision Micropower Shunt Mode Voltage Reference Applications (4.096 Vout) - ADR5044BRTZ-REEL7 - Analog Devices, Inc.
Specs
Type Shunt / Zener
Package Type SC-70; SOT23
Life Cycle Stage Production
View Details
8 suppliers