The MAX5541 serial-input, voltage-output, 16-bit monotonic digital-to-analog converter (DAC) operates from a single +5V supply. The DAC output is unbuffered, resulting in a low 0.3mA supply current and low 1 LSB offset error. The DAC output range is 0V to VREF. The DAC latch accepts a 16-bit serial word. A power-on reset (POR) circuit clears the DAC output to 0V (unipolar mode) when power is initially applied.
The 10MHz 3-wire serial interface is SPI™/QSPI™/MICROWIRE
Maxim Integrated | |
---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips |
Product Number | MAX5541 |
Product Name | Low-Cost, +5V, Serial-Input, Voltage-Output, 16-Bit DAC |
Interface Type | Serial; SPI |
Package Type | SOIC |
Pins | 8 |
Resolution | 16 bits |