Maxim Integrated 3Ω Single SPST Analog Switches MAX4675

Description
The MAX4675/MAX4676 single analog switches feature 3ω (max) on-resistance (RON) and 0.7ω flatness when operating from dual ±5V supplies. These switches can handle Rail-to-Rail analog signals. Off-leakage current is 0.1nA at TA = +25°C. The MAX4675/MAX4676 are ideal in low-distortion applications and are the preferred solution over mechanical relays in automated test equipment or applications where current switching is required. They are more reliable than mechanical relays, have low power requirements (<1µA), and are available in a space-saving 6-pin SOT23 package. The MAX4675 has a single normally open (NO) switch, and the MAX4676 has a single normally closed (NC) switch. The MAX4675/MAX4676 operate from either a single +2.7V to +5.5V or dual ±2.7V to ±5.5V supplies, making them ideal for use in digital card applications and single-ended 75ω systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3Ω Single SPST Analog Switches - MAX4675 - Maxim Integrated
San Jose, CA, USA
3Ω Single SPST Analog Switches
MAX4675
3Ω Single SPST Analog Switches MAX4675
The MAX4675/MAX4676 single analog switches feature 3ω (max) on-resistance (RON) and 0.7ω flatness when operating from dual ±5V supplies. These switches can handle Rail-to-Rail analog signals. Off-leakage current is 0.1nA at TA = +25°C. The MAX4675/MAX4676 are ideal in low-distortion applications and are the preferred solution over mechanical relays in automated test equipment or applications where current switching is required. They are more reliable than mechanical relays, have low power requirements (<1µA), and are available in a space-saving 6-pin SOT23 package. The MAX4675 has a single normally open (NO) switch, and the MAX4676 has a single normally closed (NC) switch. The MAX4675/MAX4676 operate from either a single +2.7V to +5.5V or dual ±2.7V to ±5.5V supplies, making them ideal for use in digital card applications and single-ended 75ω systems.

The MAX4675/MAX4676 single analog switches feature 3Ω (max) on-resistance (RON) and 0.7Ω flatness when operating from dual ±5V supplies. These switches can handle Rail-to-Rail analog signals. Off-leakage current is 0.1nA at TA = +25°C. The MAX4675/MAX4676 are ideal in low-distortion applications and are the preferred solution over mechanical relays in automated test equipment or applications where current switching is required. They are more reliable than mechanical relays, have low power requirements (<1µA), and are available in a space-saving 6-pin SOT23 package.
The MAX4675 has a single normally open (NO) switch, and the MAX4676 has a single normally closed (NC) switch.
The MAX4675/MAX4676 operate from either a single +2.7V to +5.5V or dual ±2.7V to ±5.5V supplies, making them ideal for use in digital card applications and single-ended 75Ω systems.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category IC Analog Switches
Product Number MAX4675
Product Name 3Ω Single SPST Analog Switches
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 2.7 to 5.5 volts
Ron 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.3 - 6.0 GHz Wi-Fi SPDT Switch - RFSW8008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.6 volts
View Details
TS12A44514 Low On-State Resistance Quad SPST CMOS Analog Switches - TS12A44514DR - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST
Supply Voltage (VS) 2 to 12 volts
View Details
7 suppliers
Dual T-Switches Series - CPC7512 - Littelfuse, Inc.
Specs
Normal Condition Normally Open (NO)
Supply Voltage (VS) 5 volts
Ron 29 ohms
View Details
 - 5042/BEA - Rochester Electronics
Specs
Package Type DIP; DIP16
View Details
3 suppliers