ADC, 16-CH, SAR, 10BIT, 300KSPS, QSOP-24; Resolution (Bits):10bit; Sampling Rate:300kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; No. of Pins:24Pins RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Signal Conditioners |
Product Number | 73Y1846 |
Product Name | Adc, 16-Ch, Sar, 10Bit, 300Ksps, Qsop-24; Resolution (Bits) Maxim Integrated/analog Devices |
Differential Channels | Yes |