Manufacturer: Maxim Integrated
Win Source Part Number: 779120-LM4040BIM3-5.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 80μA
Family Name: LM4040
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): LM4040BTB-500GT3; ADR5045ARTZ-REEL; ADR5045ARTZ-R2; ADR5045ARTZ-REEL7;
Introduction Date: August 01, 2000
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Voltage References Improved Precision Micropower Shunt Voltage Reference with Multiple Reverse Breakdown Voltages
VOLT REF, SHUNT, 5V, -40 TO 85DEG C; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
Product Number | 779120-LM4040BIM3-5.0+T | LM4040BIM3-5.0+T | 68AC5224 |
Product Name | PMIC - PMIC - Voltage Reference - LM4040BIM3-5.0+T | Voltage References | Volt Ref, Shunt, 5V, -40 To 85Deg C; Svhc Maxim Integrated/analog Devices |
Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |