The DS1820/1822/1825 devices are temperature-to-digit
Measurement temperature range: -55 to +125°C. Conversion Time (Max): 93.75 ms (9-bit), 750 ms (12-bit). Unique 64-bit serial code stored in on-chip ROM. Power supply: +3.0 V to +5.5 VDC or from data line
Sensor Function = Temperature
Output Type = Digital
Interface Type = 1-Wire
Accuracy = ±0.5°C
Mounting Type = Through Hole
Pin Count = 3
Minimum Operating Temperature = -55 °C
Operating Temperature Range = -55 - +125 °C
Maximum Operating Temperature = +125 °C
Minimum Operating Supply Voltage = 3 V
Delivery on production packaging - Bag. This product is non-returnable.
The DS1820/1822/1825 devices are temperature-to-digit
Measurement temperature range: -55 to +125°C. Conversion Time (Max): 93.75 ms (9-bit), 750 ms (12-bit). Unique 64-bit serial code stored in on-chip ROM. Power supply: +3.0 V to +5.5 VDC or from data line
Sensor Function = Temperature
Output Type = Digital
Interface Type = 1-Wire
Accuracy = ±0.5°C
Mounting Type = Through Hole
Pin Count = 3
Minimum Operating Temperature = -55 °C
Operating Temperature Range = -55 - +125 °C
Maximum Operating Temperature = +125 °C
Minimum Operating Supply Voltage = 3 V
The DS1820/1822/1825 devices are temperature-to-digit
Measurement temperature range: -55 to +125°C. Conversion Time (Max): 93.75 ms (9-bit), 750 ms (12-bit). Unique 64-bit serial code stored in on-chip ROM. Power supply: +3.0 V to +5.5 VDC or from data line
Sensor Function = Temperature
Output Type = Digital
Interface Type = 1-Wire
Accuracy = ±0.5°C
Mounting Type = Through Hole
Pin Count = 3
Minimum Operating Temperature = -55 °C
Operating Temperature Range = -55 - +125 °C
Maximum Operating Temperature = +125 °C
Minimum Operating Supply Voltage = 3 V
TEMP SENSOR, OPEN DRAIN, TO-92-3; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3V RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Sensor Chips | Sensor Chips |
Product Number | 7860809P | 81Y9061 |
Product Name | Temp Sensor, Open Drain, To-92-3; Ic Output Type Maxim Integrated/analog Devices | |
Sensor Type | Temperature | Temperature |