Manufacturer: Maxim Integrated
Win Source Part Number: 773178-DS1878T+T
Packaging: Reel package
Type: SFP+ Controller
Operating Temperature Range: -40°C ~ 95°C
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Output Type: Digital
Input Type: Analog, Digital
Interface: I2C, LDD, Serial
Family Name: DS1878
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: 28-TQFN (5x5)
Alternative Parts (Cross-Reference): UZZ9000/T3; X96010V14I; X96012V14IZ; UZZ9000T;
Introduction Date: September 01, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Sensor Interface SFP+ Controller with Digital LDD Interface
LASER DRIVER, SFF/SFP, TQFN-28; Laser Driver Type:SFP / SFF Optical Modules; Driver Case Style:TQFN; No. of Pins:28Pins; Supply Voltage Min:2.85V; Supply Voltage Max:5.5V; Product Range:-; Phthalates Compliant:To Be Advised; MSL:MSLRoHS Compliant: Yes
Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | 773178-DS1878T+T | DS1878T+T | 73Y1512 |
Product Name | Interface - Interface - Sensor and Detector Interfaces - DS1878T+T | Sensor Interface | Laser Driver, Sff/sfp, Tqfn-28; Laser Driver Type Maxim Integrated/analog Devices |
Device Type | Sensor Interface | Laser Driver | |
Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
Features | RoHS | ||
Pd | 2759 milliwatts |