Manufacturer: Maxim Integrated
Win Source Part Number: 014731-DS17487-5+
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Mounting: Through Hole
Memory Size: 4KB
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.7 V
Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-EDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
RTC W/ NV SRAM, 4KB, EDIP-24; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:Alarm RTC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:EDIP; No. of Pins:24Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Win Source Electronics | Newark, An Avnet Company | |
---|---|---|
Product Category | IC Clocks | IC Clocks |
Product Number | 014731-DS17487-5+ | 73Y1384 |
Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - DS17487-5+ | Rtc W/ Nv Sram, 4Kb, Edip-24; Date Format Maxim Integrated/analog Devices |
Device Type | Real Time Clock | Alarm RTC; Real Time Clock |