MaxBotix, Inc. Ultrasonic Receivers, Transmitters MB7369-731

Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - MB7369-731-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
MB7369-731-ND
Ultrasonic Receivers, Transmitters MB7369-731-ND
Ultrasonic Sensor 42kHz

Ultrasonic Sensor 42kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number MB7369-731-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
D5 & D6 LVDT Displacement Transducer - D6/00500A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0197 inch (0.5000 mm)
View Details
Linear Rod Series with Return Spring - TR/TRS Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details