MaxBotix, Inc.
Ultrasonic Receivers, Transmitters
MB7040-621
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
MB7040-621-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Optical Triangulation Position Sensor
Measurement Range
197 inch (5000 mm)
Accuracy
0.0200 %
View Details
Sensor Technology
Ultrasonice Linear Position Sensor/Switch
Body Shape
Rectangular
Measurement Range
11.81 to 157 inch (300 to 4000 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Sensor Technology
Magnetoresistive Linear Position Sensor/Switch
View Details