Max Echo Technologies Corporation Fixed Inductors HBWS1608-R24J

Description
FIXED IND 240NH 200MA 1.7 OHM
Request a Quote Datasheet
Description
FIXED IND 240NH 200MA 1.7 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5262-HBWS1608-R24JTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 200MA 1.7 OHM

FIXED IND 240NH 200MA 1.7 OHM

Buy Now Datasheet
Fixed Inductors - 5262-HBWS1608-R24JDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 200MA 1.7 OHM

FIXED IND 240NH 200MA 1.7 OHM

Buy Now Datasheet
Fixed Inductors - 5262-HBWS1608-R24JCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 200MA 1.7 OHM

FIXED IND 240NH 200MA 1.7 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5262-HBWS1608-R24JTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
High Frequency & RF Inductors - 3-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0030 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details