FIXED IND 27NH 400MA 298 MOHM
FIXED IND 27NH 400MA 298 MOHM
FIXED IND 27NH 400MA 298 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 5262-HBWS1005-27NJCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ceramic |
| Configuration | Fixed |