Max Echo Technologies Corporation Fixed Inductors HBLS1005-R15J_M

Description
FIXED IND 150NH 140MA 2.99 OHM
Request a Quote Datasheet
Description
FIXED IND 150NH 140MA 2.99 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5262-HBLS1005-R15J_MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 140MA 2.99 OHM

FIXED IND 150NH 140MA 2.99 OHM

Buy Now Datasheet
Fixed Inductors - 5262-HBLS1005-R15J_MTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 140MA 2.99 OHM

FIXED IND 150NH 140MA 2.99 OHM

Buy Now Datasheet
Fixed Inductors - 5262-HBLS1005-R15J_MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 140MA 2.99 OHM

FIXED IND 150NH 140MA 2.99 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5262-HBLS1005-R15J_MDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2126038P - RS Components, Ltd.
Specs
Inductance Range 82 microH
Rated DC Current 540 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details