Max Echo Technologies Corporation Ferrite Beads and Chips EBMS160808K202

Description
FERRITE BEAD 2K OHM 1608 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 2K OHM 1608 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS160808K202DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808K202DKR-ND
Ferrite Beads and Chips 5262-EBMS160808K202DKR-ND
FERRITE BEAD 2K OHM 1608 1LN

FERRITE BEAD 2K OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808K202TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808K202TR-ND
Ferrite Beads and Chips 5262-EBMS160808K202TR-ND
FERRITE BEAD 2 KOHM 0603 1LN

FERRITE BEAD 2 KOHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808K202CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808K202CT-ND
Ferrite Beads and Chips 5262-EBMS160808K202CT-ND
FERRITE BEAD 2K OHM 1608 1LN

FERRITE BEAD 2K OHM 1608 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS160808K202DKR-ND
Product Name Ferrite Beads and Chips
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176494-1 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers