TE Connectivity Ferrite Beads 2176746-3

Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1800 DC Resistance (OHM) : .05 Impedance (OHM) : 7 Passive Component Tolerance (PCT) : 11 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0402 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1800 DC Resistance (OHM) : .05 Impedance (OHM) : 7 Passive Component Tolerance (PCT) : 11 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0402 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2176746-3 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2176746-3
Ferrite Beads 2176746-3
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1800 DC Resistance (OHM) : .05 Impedance (OHM) : 7 Passive Component Tolerance (PCT) : 11 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0402 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.019 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1800
  • DC Resistance (OHM) : .05
  • Impedance (OHM) : 7
  • Passive Component Tolerance (PCT) : 11

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 0402
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-2176746-3TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-2176746-3TR-ND
Ferrite Beads and Chips 1712-2176746-3TR-ND
FERRITE BEAD 7 OHM 0402 1LN

FERRITE BEAD 7 OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 2176746-3 1712-2176746-3TR-ND
Product Name Ferrite Beads Ferrite Beads and Chips
Impedance 7 ohms
DCR 0.0500 ohms 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176492-4 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.7500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176745-6 - TE Connectivity
Specs
Impedance 1200 ohms
DCR 0.3500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176745-2 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - A102194CT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers