Max Echo Technologies Corporation Ferrite Beads and Chips EBMS160808A152

Description
FERRITE BEAD 1.5K OHM 1608 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1.5K OHM 1608 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS160808A152CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808A152CT-ND
Ferrite Beads and Chips 5262-EBMS160808A152CT-ND
FERRITE BEAD 1.5K OHM 1608 1LN

FERRITE BEAD 1.5K OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808A152TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808A152TR-ND
Ferrite Beads and Chips 5262-EBMS160808A152TR-ND
FERRITE BEAD 1.5 KOHM 0603 1LN

FERRITE BEAD 1.5 KOHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808A152DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808A152DKR-ND
Ferrite Beads and Chips 5262-EBMS160808A152DKR-ND
FERRITE BEAD 1.5K OHM 1608 1LN

FERRITE BEAD 1.5K OHM 1608 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS160808A152CT-ND
Product Name Ferrite Beads and Chips
DCR 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.082uH 150MHz 0.4A Inductor and Choke - 71-0603CS-82NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176748-9 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers