TE Connectivity Ferrite Bead, 0R095, 1.5A, 0402; Ferrite Case Style Te Connectivity BMB1E0120PN8

Description
FERRITE BEAD, 0R095, 1.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:1.5A; Product Range:BMB-P Series; DC Resistance Max:0.095ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0R095, 1.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:1.5A; Product Range:BMB-P Series; DC Resistance Max:0.095ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0R095, 1.5A, 0402; Ferrite Case Style Te Connectivity - 69AC2402 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0R095, 1.5A, 0402; Ferrite Case Style Te Connectivity
69AC2402
Ferrite Bead, 0R095, 1.5A, 0402; Ferrite Case Style Te Connectivity 69AC2402
FERRITE BEAD, 0R095, 1.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:1.5A; Product Range:BMB-P Series; DC Resistance Max:0.095ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0R095, 1.5A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:1.5A; Product Range:BMB-P Series; DC Resistance Max:0.095ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 69AC2402
Product Name Ferrite Bead, 0R095, 1.5A, 0402; Ferrite Case Style Te Connectivity
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Impedance 309 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0330ANTR-ND - DigiKey
Specs
DCR 0.7500 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details