Max Echo Technologies Corporation Ferrite Beads and Chips BCMS160808A700 4A

Description
FERRITE BEAD 70 OHM 1608 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 70 OHM 1608 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-BCMS160808A7004ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS160808A7004ADKR-ND
Ferrite Beads and Chips 5262-BCMS160808A7004ADKR-ND
FERRITE BEAD 70 OHM 1608 1LN

FERRITE BEAD 70 OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCMS160808A7004ATR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS160808A7004ATR-ND
Ferrite Beads and Chips 5262-BCMS160808A7004ATR-ND
FERRITE BEAD 70 OHM 1608 1LN

FERRITE BEAD 70 OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCMS160808A7004ACT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS160808A7004ACT-ND
Ferrite Beads and Chips 5262-BCMS160808A7004ACT-ND
FERRITE BEAD 70 OHM 1608 1LN

FERRITE BEAD 70 OHM 1608 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-BCMS160808A7004ADKR-ND
Product Name Ferrite Beads and Chips
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603HP-30NXGLW - 1120289-0603HP-30NXGLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0300 microH
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176492-9 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers