TE Connectivity Ferrite Beads and Chips BMC1JY0200AN

Description
200 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 200mOhm
Request a Quote Datasheet
Description
200 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1712-BMC1JY0200ANTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1JY0200ANTR-ND
Ferrite Beads and Chips 1712-BMC1JY0200ANTR-ND
200 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 200mOhm

200 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1712-BMC1JY0200ANCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1JY0200ANCT-ND
Ferrite Beads and Chips 1712-BMC1JY0200ANCT-ND
200 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 200mOhm

200 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 200mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1712-BMC1JY0200ANTR-ND
Product Name Ferrite Beads and Chips
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176747-1 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.22uH 1.05KOhm 7.9MHz Inductor and Choke - 71-0402AF-221XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details