Max Echo Technologies Corporation Ferrite Beads and Chips ACMS201209A101

Description
FERRITE BEAD 100 OHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 100 OHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-ACMS201209A101TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS201209A101TR-ND
Ferrite Beads and Chips 5262-ACMS201209A101TR-ND
FERRITE BEAD 100 OHM 0805 1LN

FERRITE BEAD 100 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS201209A101DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS201209A101DKR-ND
Ferrite Beads and Chips 5262-ACMS201209A101DKR-ND
FERRITE BEAD 100 OHM 0805 1LN

FERRITE BEAD 100 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS201209A101CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS201209A101CT-ND
Ferrite Beads and Chips 5262-ACMS201209A101CT-ND
FERRITE BEAD 100 OHM 0805 1LN

FERRITE BEAD 100 OHM 0805 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-ACMS201209A101TR-ND
Product Name Ferrite Beads and Chips
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176744-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers