TE Connectivity Ferrite Beads and Chips BMB2A0300LN2

Description
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - A102198TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A102198TR-ND
Ferrite Beads and Chips A102198TR-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm

Buy Now Datasheet
Ferrite Bead, 0.15Ohm, 600Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity - 01M7033 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 600Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity
01M7033
Ferrite Bead, 0.15Ohm, 600Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity 01M7033
FERRITE BEAD, 0.15OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:600mA; Product Range:BMB-L Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:600mA; Product Range:BMB-L Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number A102198TR-ND 01M7033
Product Name Ferrite Beads and Chips Ferrite Bead, 0.15Ohm, 600Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Automotive 0.011uH 250MHz 0.7A Inductor and Choke - 71-0603CS-11NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 2 (+/- %)
View Details