Max Echo Technologies Corporation Ferrite Beads and Chips ACMS160808A300

Description
FERRITE BEAD 30 OMS 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 30 OMS 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-ACMS160808A300TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS160808A300TR-ND
Ferrite Beads and Chips 5262-ACMS160808A300TR-ND
FERRITE BEAD 30 OMS 0603 1LN

FERRITE BEAD 30 OMS 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS160808A300DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS160808A300DKR-ND
Ferrite Beads and Chips 5262-ACMS160808A300DKR-ND
FERRITE BEAD 30 OHM 0603 1LN

FERRITE BEAD 30 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-ACMS160808A300CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-ACMS160808A300CT-ND
Ferrite Beads and Chips 5262-ACMS160808A300CT-ND
FERRITE BEAD 30 OHM 0603 1LN

FERRITE BEAD 30 OHM 0603 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-ACMS160808A300TR-ND
Product Name Ferrite Beads and Chips
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Impedance 1227 ohms
DCR 0.2400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1JY0300ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details