The UFX7911B is a programmable noise generator in the UFX7000B series, designed for generating broadband noise signals in advanced test systems. It operates from 5 MHz to 1 GHz with an output power range of +30 dBm to -60 dBm and a flatness of ±3.0 dBm. The unit provides noise attenuation from 0 to 127.9 dB in 0.1 dB steps and includes a 7-inch touch-screen display, Ethernet remote control, and SMA female connectors. It supports optional GPIB, RS-232, and rear-panel connectors, and has dimensions of 17.25 in. wide x 6.50 in. high x 19.50 in. deep. Operating temperature ranges from -10°C to +65°C.
The UFX7000B broadband AWGN noise generator has a powerful single board computer with flexible architecture used to create complex custom noise signals for advanced test systems. This versatile platform allows the user to meet their most challenging design requirements. Precision components provide high output power with superior flatness, and the flexible computer architecture allows control of multiple attenuators, switches, and filter banks.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | UFX7911B |
| Product Name | Programmable Noise Generators |
| Device Type | Generator |