The NC3612 is a 20 GHz to 45 GHz high ENR coaxial noise source with a minimum noise output of 30 dB and flatness of ±3.0 dB, featuring a 2.4 mm RF output connector. It operates with a standard +15 V input and draws approximately 100 mA. The device includes feed-throughs for bias input and mounts with four #2-56 holes. Dimensions are 1.000 inch in length, 0.500 inch in width, and 0.389 inch in height at the output.
The NC3600 Series coaxial noise sources are an excellent choice for applications requiring high ENR, such as ATE, radiometer, and radar systems.
An SMA male connector is standard for the RF output and feed thrus for bias input. SMA female is an option. Custom frequencies and flatness available. Contact the factory with your request.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC3612 |
| Product Name | Calibrated Noise Sources |
| Device Type | Source |