The TE-A-292-FF is a Test Essentials™ Lab Adapter with 2.92mm female connectors on both ends, designed for daily use in microwave and RF labs and production facilities. It operates from DC to 40.0 GHz with a voltage standing wave ratio (VSWR) of 1.14. The adapter features rugged construction for durability, repeatable mating, and high reliability. It is part of the Test Essentials™ series, which includes SMA, N, 3.5mm, 2.92mm, 2.4mm, and 1.85mm connectors in in-series and between-series configurations.
Test Essentials™ lab adapters (TE-series) have been designed for daily use in microwave/RF labs and production facilities and offer one of the industry’s best price/performance values. Test Essentials™ feature excellent electrical performance, rugged construction for durability, repeatable mating and high reliability. Test Essentials™ are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | TE-A-292-FF |
| Product Name | Coaxial Adapters |
| Gender | Female / Jack |