The NC513/15 is a noise module in the NC510 Series, designed for built-in test applications requiring high output noise. It provides a minimum of 51 dB ENR of white Gaussian noise over a frequency range of 200 kHz to 1 GHz, with a typical supply current of 30 mA when operated from a +15 V supply. The module features output power flatness of ±2.0 dB and operates within a temperature range of 0°C to +70°C in surface mount configuration. It is housed in a plastic surface mount package suitable for microstrip mounting and includes integrated bias circuitry requiring no external components.
The NC500 (through-hole) and NC500SM (surface mount) Series noise modules are an economical solution for built-in test requirements. They contain complete bias circuits and require no external components. Some models contain additional gain stages for high power ENR output (51 dB). The surface mount package is suitable for mounting on micro strip. The modules have extremely flat output power versus frequency characteristics that are insensitive to temperature and voltage variations.
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC513/15 |
| Product Name | Diodes |