The NC513/12 is a noise module in the NC510 Series, designed for built-in test applications requiring high output noise power. It generates a minimum of 51 dB ENR of white Gaussian noise across a frequency range of 200 kHz to 2 GHz, with output flatness of ±2.0 dB and a typical supply current of 30 mA at +12 V. The device is housed in a through-hole TO-8 metal can package and operates from -55°C to 85°C. It requires no external components and is suitable for use in spectrum analyzers, radar warning receivers, and signal strength meters. The NC513/12 is a variant of the NC510 Series, which includes surface mount and other voltage supply options. When the suffix SM is added, the surface mount package is provided; without it, the through-hole version is supplied by default. RoHS compliance is available with the R suffix.
The NC500 (through-hole) and NC500SM (surface mount) Series noise modules are an economical solution for built-in test requirements. They contain complete bias circuits and require no external components. Some models contain additional gain stages for high power ENR output (51 dB). The surface mount package is suitable for mounting on micro strip. The modules have extremely flat output power versus frequency characteristics that are insensitive to temperature and voltage variations.
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC513/12 |
| Product Name | Diodes |