The NC504/12 is a through-hole noise module in the NC500 Series, designed for built-in test applications requiring white Gaussian noise. It operates from 200 kHz to 3 GHz with a minimum output of 31 dB ENR and a flatness of ±1.5 dB. The device requires a +12 V supply and draws a typical current of 10 mA. It is housed in a TO-8 metal can package and operates over a temperature range of -55°C to +85°C.
The NC500 (through-hole) and NC500SM (surface mount) Series noise modules are an economical solution for built-in test requirements. They contain complete bias circuits and require no external components. Some models contain additional gain stages for high power ENR output (51 dB). The surface mount package is suitable for mounting on micro strip. The modules have extremely flat output power versus frequency characteristics that are insensitive to temperature and voltage variations.
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC504/12 |
| Product Name | Diodes |