The NC3611 is a 2 GHz to 40 GHz high ENR coaxial noise source with a noise output greater than 30 dB and a flatness of ±2.0 dB, featuring a 2.92 mm connector. It operates with a standard +15 V input and draws approximately 100 mA. The device is designed for applications such as radar systems and automated test equipment.
The NC3600 Series coaxial noise sources are an excellent choice for applications requiring high ENR, such as ATE, radiometer, and radar systems.
An SMA male connector is standard for the RF output and feed thrus for bias input. SMA female is an option. Custom frequencies and flatness available. Contact the factory with your request.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC3611 |
| Product Name | Calibrated Noise Sources |
| Device Type | Source |