The NC5442A is a precision calibrated millimeter-wave waveguide noise source covering 18 GHz to 26.5 GHz with a noise output ENR of 6.0 dB and flatness of ±1.0 dB. It features a UG595/U flange, WR42 waveguide, and maximum VSWR of 1.3:1, with an operating temperature range of 0 to +85°C. The device requires +28 VDC at 30 mA max and has noise output variation with temperature of less than 0.01 dB/°C and with voltage of less than 0.1 dB/1% ∆V. Rise and fall times are less than 1 μs, and the standard input bias connector is a BNC female.
The NC5000A Series AWGN noise sources feature outstanding stability, switching speed, and ripple-free response over standard waveguide bands. The high stability of the NC5000A Series allows these units to be used in place of cumbersome gas tube noise sources.
Ripple in the output of noise sources has a direct effect on measurement accuracy, so Noisecom has tailored the response of the NC5000A Series so that ripple is minimized throughout the specified frequency range.
The standard input bias connector is bnc female.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC5442A |
| Product Name | Calibrated Noise Sources |
| Device Type | Source |