The NC1103A is an amplified noise module in the NC1000 series, generating white Gaussian noise up to +13 dBm with a frequency range of 10 Hz to 500 kHz. It operates with a 50 Ω load impedance and requires +28 VDC for power. The module features a flatness of ±0.5 dB, a typical temperature coefficient of 0.025 dB/°C, and a supply voltage sensitivity of 0.25 dB/1%∆V. It uses an SMA female connector, with BNC available as an option. The operating temperature range is -35°C to +100°C, and the storage temperature range is -65°C to +150°C. The module is packaged in Package 1 and is designed for secure communications and signal jamming applications.
The NC1000 Series amplified noise modules produce AWGN as high as +13 dBm, and have bandwidths up to 18 GHz. The high power modules are designed to test noise immunity for Cable TV equipment, secure communication channels, and military jamming systems. The lower power modules, <= 0 dBm, are random jitter sources for many applications including, PCIexpress, Infiniband, and 10 GigE. The Bandwidth, output power, and flatness can be modified for specific applications. A newly developed TTL controlled attenuation feature is also available.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC1103A |
| Product Name | Amplified Noise Module |