The NC1101A is an amplified noise module in the NC1000 series, generating white Gaussian noise up to +13 dBm with a frequency range of 10 Hz to 20 kHz. It operates with a 50 Ω load impedance, requires +28 VDC input, and is housed in Package 1. The output flatness is ±0.5 dB, with a typical temperature coefficient of 0.025 dB/°C and supply voltage sensitivity of 0.25 dB/1%∆V. It features an SMA female connector and operates over a temperature range of -35°C to +100°C, with storage from -65°C to +150°C.
The NC1000 Series amplified noise modules produce AWGN as high as +13 dBm, and have bandwidths up to 18 GHz. The high power modules are designed to test noise immunity for Cable TV equipment, secure communication channels, and military jamming systems. The lower power modules, <= 0 dBm, are random jitter sources for many applications including, PCIexpress, Infiniband, and 10 GigE. The Bandwidth, output power, and flatness can be modified for specific applications. A newly developed TTL controlled attenuation feature is also available.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC1101A |
| Product Name | Amplified Noise Module |