The MPA-2G-18G-30 is a solid-state power amplifier covering 2 to 18 GHz with a minimum saturated output power of 30 W and a small signal gain of at least 47 dB. It features a 20 dB gain adjustment range, a typical second harmonic power level of -15 dBc at saturation, and operates with a VSWR of no more than 2.1:1 at the input. The amplifier uses SMA female connectors, has a weight of 42.3 lbs, and is housed in an enclosure type A. It supports operating temperatures from 0°C to 50°C and storage temperatures from -25°C to 65°C. The device is unconditionally stable and complies with ECCN 3A001.b4 with a 24-month warranty.
Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and are equally well-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury.
| Maury Microwave | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | MPA-2G-18G-30 |
| Product Name | CW Solid State Power Amplifiers |