The MPA-2G-18G-50 is a continuous wave solid-state power amplifier covering 2-18 GHz with a minimum output power of 50 W and a small signal gain of at least 49 dB. It features a 20 dB gain adjustment range, input and output Type N female connectors, and operates within a temperature range of 0°C to 50°C. The amplifier includes integrated protection circuits and has a typical second harmonic power of -15 dBc at saturation. It is housed in an enclosure type A and weighs 48 lbs.
Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and are equally well-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury.
| Maury Microwave | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | MPA-2G-18G-50 |
| Product Name | CW Solid State Power Amplifiers |