The MBT18-7-5000 is a high-power, low-loss pulsed bias tee designed for RF biasing in applications such as base station integration and test and measurement, including pulsed load pull and S-parameter measurements. It features an SMA female RF connector, operates from 6 to 18 GHz, and has a typical insertion loss of 1.1 dB and a maximum return loss of 15 dB. The device handles up to 100 V DC and 5 A continuous current, with peak pulse current and power ratings of 5 A and 15 W under conditions of 100 us pulse width and 10% duty cycle. It provides a DC isolation of 30 dB and a DC bandwidth of 0.4 MHz. The body dimensions are 7 mm. The design incorporates US Patent 9,614,267 for minimized overshoot during pulsed operation.
The MBT-series of bias tees is based on Maury’s patented broadband capacitor (US Patent 9,614,267) which simultaneously enables the industry’s widest bandwidth, lowest insertion loss and lowest return loss in a coaxial bias tee up to 18 GHz. In addition, its unique design makes it ideal for pulsed applications, including pulsed IV and pulsed load pull characterization, without distorting the voltage and current waveforms allowing for cleaner pulses with minimal overshoots.
| Maury Microwave | |
|---|---|
| Product Category | Bias Tees |
| Product Number | MBT18-7-5000 |
| Product Name | Bias Tee |
| Connector Type | 7mm |